Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R11FPS73

Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R11FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R11FPS73-ND
Through Hole Resistors RWR81S5R11FPS73-ND
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11 OHM 1W 1% WW AXIAL - RWR81S5R11FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 1% WW AXIAL
RWR81S5R11FPS73
RES 5.11 OHM 1W 1% WW AXIAL RWR81S5R11FPS73
RES 5.11ohm 1W 1% WW AXIAL

RES 5.11ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R11FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R11FPS73
Wirewound Resistors 3110-RWR81S5R11FPS73
EGS-1-80 5.11 1% RWR81S5R11FP S73

EGS-1-80 5.11 1% RWR81S5R11FP S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R11FPS73-ND RWR81S5R11FPS73 3110-RWR81S5R11FPS73
Product Name Through Hole Resistors RES 5.11 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details