DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
620
630
640
650
660
670
671
672
673
674
675
676
677
678
679
680
681
682
683
690
700
710
720
730
740
750
800
850
900
950
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "110 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "25 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole" | |
| "5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole, Right Angle" | |
| "5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle" | |
| "5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header, Male Blades Connector Kinked Pin 0.079"" (2.00mm) Through Hole" | |
| "6 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole" | |
| "6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole" | |
| "6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 12 position 0.138"" (3.50mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 20 position 0.138"" (3.50mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 24 (12 + 12) position 0.138"" (3.50mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 32 (20 + 12) position 0.138"" (3.50mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 40 (20 + 20) position 0.138"" (3.50mm)" | |
| "Connector Header Surface Mount 20 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 22 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 24 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 100 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 22 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square" | |
| 1 Position Individual Wires Connector Natural Poke-In 18-26 AWG Surface Mount | |
| 1 Position Individual Wires Connector Poke-In 18 AWG Surface Mount | |
| 100 Position D-Type Receptacle, Female Sockets Connector | |
| 10P, 2.0MM PITCH WTB WAFER CONN. | |
| 114 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 114 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 114 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 114 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 12P, 2.0MM PITCH WTB WAFER CONN. | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 15 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 152 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 152 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 152 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 152 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 152 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 190 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 190 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 190 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 2 POS, 3.0 MM PITCH MICRO LUCK H | |
| 2 Position Individual Wires Connector Poke-In 18 AWG Surface Mount | |
| 20 Position D-Type Receptacle, Female Sockets Connector | |
| 200 Position Plug Connector Board to Board Panel Mount, Through Hole, Right Angle Solder | |
| 200 Position Plug Connector Board to Board Through Hole Solder | |
| 200 Position Receptacle Connector Through Hole, Right Angle Solder | |
| 228 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 24 POSITION USB TYPE C SMT H=3.8 | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 25 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Type Receptacle, Female Sockets Connector | |
| 26, 26 Position D-Type - Stacked Receptacle, Female Sockets Connector | |
| 266 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 266 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 266 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 266 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 28 Position D-Type Receptacle, Female Sockets Connector | |
| 3.0MM PITCH 4 POSITION MICRO LUC | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin | |
| 36 Position Female Connector Non Specified - Dual Edge Gold Black | |
| 36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 38 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 38 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 38 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 4 POS, 3.0 MM PITCH MICRO LUCK H | |
| 4 POS, 3.0 MM PITCH MICRO LUCK W | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position D-Type Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 4P, 2.0MM PITCH WTB WAFER CONN. | |
| 5 POS, 3.0 MM PITCH MICRO LUCK H | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold | |
| 50 Position Card Connector CompactFlash® - Type II Surface Mount, Right Angle Gold | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Type Receptacle, Female Sockets Connector | |
| 50, 50 Position D-Type - Stacked Receptacle, Female Sockets Connector | |
| 6 Pin Screw Terminal, Power Tap 4-40 Through Hole | |
| 6 POS, 3.0 MM PITCH MICRO LUCK H | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 68 Position D-Type Receptacle, Female Sockets Connector | |
| 68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 68, 68 Position D-Type - Stacked Receptacle, Female Sockets Connector | |
| 68, 68 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder | |
| 6P, 2.0MM PITCH WTB WAFER CONN. | |
| 6P, 3.0MM PITCH MICRO LOCK WAFER | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 72 Position SIMM RAM Socket Through Hole, 22° Angle | |
| 72 Position SIMM RAM Socket Through Hole, 25° Angle | |
| 72 Position SIMM RAM Socket Through Hole | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 76 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 76 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 76 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Signal Pairs Position Multi-Standard Pluggable 4x Receptacle Connector Solder Surface Mount, Right Angle | |
| 80 Position D-Type Receptacle, Female Sockets Connector | |
| 80 Position SIMM RAM Socket Through Hole, 22° Angle | |
| 80 Position SIMM RAM Socket Through Hole | |
| 8P, 2.0MM PITCH WTB WAFER CONN. | |
| 9 Position D-Sub Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 9 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| CONN HEADER R/A 18POS | |
| CONN HEADER R/A 19POS | |
| CONN HEADER R/A 30POS | |
| CONN HEADER R/A 32POS | |
| CONN HEADER R/A 48POS | |
| CONN HEADER R/A 60POS | |
| Connector Header Panel Mount, Through Hole, Right Angle 32 (30 + 2 Coax) position | |
| Connector Header Through Hole, Right Angle 18 position | |
| Connector Header Through Hole, Right Angle 19 (18 + 1 Coax) position | |
| Connector Header Through Hole, Right Angle 20 (18 + 2 Coax) position | |
| Connector Header Through Hole, Right Angle 30 position | |
| Connector Header Through Hole, Right Angle 48 position | |
| Connector Header Through Hole, Right Angle 60 position | |
| F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole | |
| NAIL HEAD PIN | |
| PC Pin Terminal Connector Through Hole Gold | |
| PRESS-FIT PIN | |
| SOLDER MOUNT PIN | |
| STRAIGHT PIN | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| WRAPOST HEADER PIN |
| << Prev | Next >> |