The 0.8Mm B To B Rec Assy-61082-061602Lf is a mezzanine connector designed for high-density applications, supporting data rates of up to 12Gb/s. It features a dual-source design with a flexible configuration for vertical mating, accommodating various PCB stack heights ranging from 5mm to 20mm and up to 200 positions. The connector is constructed from glass-filled LCP material with a UL94-V0 flammability rating, ensuring durability and reliability. Electrical specifications include a current rating of 0.8A per contact, with insulation resistance of 1000MΩ minimum initially, and 100MΩ after testing. The connector is RoHS compliant and lead-free, meeting environmental standards. It is suitable for applications in IP phones, routers, servers, and industrial instrumentation. The product is available in multiple plating options and packaging formats, including tape and reel, facilitating various assembly processes.
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-061602LF.
Conn Fine Pitch Connector RCP 60 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-061602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-061602LF can be used for catalog matching and distributor lookup.
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN RCPT 60POS SMD GOLD
0.8MM B TO B REC ASSY-61082-061602LF / Reel RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-061602LF | 2027-61082-061602LF | 609-61082-061602LFTR-ND | 61082-061602LF | 06M1459 |
| Product Name | Bergstak ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Rec Assy-61082-061602Lf / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Termination | Solder |