Amphenol Corporation Bergstak ® 61082-063402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-063402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-063402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-063402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-063402LF
Bergstak ® 61082-063402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-063402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-063402LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 100V 800mA Electronic Connector
2027-61082-063402LF
SMD 100V 800mA Electronic Connector 2027-61082-063402LF
0.8mm Pitch 60 Pos 2 Row Female Header, 100V, 800mA, SMD Product overview: 61082-063402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-063402LF can be used for catalog matching and distributor lookup.

0.8mm Pitch 60 Pos 2 Row Female Header, 100V, 800mA, SMD Product overview: 61082-063402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-063402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1623-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1623-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1623-2-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1623-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1623-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1623-1-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1623-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1623-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1623-6-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61082-063402LF - 907638-61082-063402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-063402LF
907638-61082-063402LF
Rectangular Connectors - 61082-063402LF 907638-61082-063402LF
Manufacturer: AMPHENOL Win Source Part Number: 907638-61082-063402L F Series: BergStak® 0.80mm Features: 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 61082 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-1623-6, 609-1623-1, 609-1623-2, 61082063402LF, 2266-61082-063402LF

Manufacturer: AMPHENOL
Win Source Part Number: 907638-61082-063402LF
Series: BergStak® 0.80mm
Features: 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 61082
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1623-6, 609-1623-1, 609-1623-2, 61082063402LF, 2266-61082-063402LF

Buy Now Datasheet
61082-063402Lf-0.8Mm B To B Rec Assy / Amphenol Fci Amphenol Communications Solutions - 39AJ4275 - Newark, An Avnet Company
Chicago, IL, United States
61082-063402Lf-0.8Mm B To B Rec Assy / Amphenol Fci Amphenol Communications Solutions
39AJ4275
61082-063402Lf-0.8Mm B To B Rec Assy / Amphenol Fci Amphenol Communications Solutions 39AJ4275
61082-063402LF-0.8MM B TO B REC ASSY / AMPHENOL FCI

61082-063402LF-0.8MM B TO B REC ASSY / AMPHENOL FCI

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-063402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-063402LF
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-063402LF 2027-61082-063402LF 609-1623-2-ND 907638-61082-063402LF 39AJ4275 61082-063402LF
Product Name Bergstak ® SMD 100V 800mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61082-063402LF 61082-063402Lf-0.8Mm B To B Rec Assy / Amphenol Fci Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Gender Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data