Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-124400LF.
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8mm Pitch 120 Pos Header, SMT, 100V, 800mA, Gold Brass Product overview: 61083-124400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-124400LF can be used for catalog matching and distributor lookup.
0.8MM B TO B PLUG ASSY-61083-124400LF / Tube RoHS Compliant: Yes
CONN PLUG 120POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-124400LF | 609-61083-124400LF-ND | 2027-61083-124400LF | 61083-124400LF | 06M1540 | 61083-124400LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 100V 800mA Electronic Connector | Connectors Unreviewed | 0.8Mm B To B Plug Assy-61083-124400Lf / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 100 volts | 100 volts | ||||
| Current Rating | 0.8 amps | 0.8 amps | ||||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount |