"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
11 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, Gold Product overview: 6-104809-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104809-0 can be used for catalog matching and distributor lookup.
11 MTE HDR SRST LATCH W/HLDWN
CONN HEADER VERT 11POS 2.54MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-104809-0-ND | 316-6-104809-0 | 19R3918 | 6-104809-0 |
| Product Name | Headers, Male Pins | Electronic Connector | 11 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |