DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
620
630
640
650
660
670
673
674
675
676
677
678
679
680
681
682
683
684
685
690
700
710
720
730
740
750
800
850
900
950
1000
1500
1569
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "Single Post Terminal Connector Through Hole Gold 0.058"" (1.47mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.058"" (1.47mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.093"" (2.36mm) Dia" | |
| 0.8MM B TO B PLUG ASSY-61083-061 | |
| 0.8MM B TO B REC ASSY-61082-0814 | |
| 0.8MM B TO B REC ASSY-61082-0815 | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 180 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 200 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3.96EP HDR ASSY 2(3)P GREEN | |
| 3.96EP HDR ASSY 4(7)P GREEN | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 68 Position Card Connector PCMCIA Through Hole, Right Angle Gold | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| BERGSTAK P2 20P-61083-022406LF | |
| BERGSTAK P4 20P-61083-024406LF | |
| BERGSTAK R2-20P-61082-022506L F | |
| BERGSTAK R2-20P-61082-022706L F | |
| BERGSTAK R3 20P-61082-023406LF | |
| BERGSTAK R3 80P-61082-083402PLF | |
| BERGSTAK R3 80P-61082-08350QLF | |
| BERGSTAK R3-80P-61082-083406L F | |
| BERGSTAK R3-80P-61082-083506L F | |
| BERGSTAK R4 60P REC-61082-064702 | |
| BERGSTAK R4 ZOP REC-61082-024706 | |
| CONN PLUG 160POS SMD GOLD | |
| CONN PLUG 20POS SMD GOLD | |
| CONN PLUG 40POS SMD GOLD | |
| CONN PLUG | |
| CONN RCPT 200POS SMD GOLD | |
| CONN RCPT 20POS SMD GOLD | |
| CONN RCPT SMD GOLD | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5 | |
| R1 20P-61082-021406LF | |
| R2 20P-61082-022406LF |
| << Prev | Next >> |