Amphenol Corporation Bergstak ® 61083-063402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-063402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-063402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-063402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-063402LF
Bergstak ® 61083-063402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-063402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-063402LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 100V 800mA Electronic Connector
2027-61083-063402LF
SMD 100V 800mA Electronic Connector 2027-61083-063402LF
0.8mm Pitch 60 Pos Header, 100V, 800mA, Gold Plated, SMD Product overview: 61083-063402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-063402LF can be used for catalog matching and distributor lookup.

0.8mm Pitch 60 Pos Header, 100V, 800mA, Gold Plated, SMD Product overview: 61083-063402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-063402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1679-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1679-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1679-6-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1679-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1679-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1679-2-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1679-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1679-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1679-1-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1516 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1516
Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1516
STACKING CONNECTOR, PLUG, 60POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FCI Conan Series RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 60POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FCI Conan Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-063402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-063402LF
CONN PLUG 60POS SMD GOLD

CONN PLUG 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 61083-063402LF 2027-61083-063402LF 609-1679-6-ND 06M1516 61083-063402LF
Product Name Bergstak ® SMD 100V 800mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data