Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-122502LF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 1.5 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm
Height Above Board: 0.112" (2.85mm)
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61083-122502LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-122502LF can be used for catalog matching and distributor lookup.
0.8MM B TO B PLUG ASSY-61083-122502LF / Tap/Rl RoHS Compliant: Yes
CONN PLUG 120POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-122502LF | 609-61083-122502LFTR-ND | 2027-61083-122502LF | 87T5742 | 61083-122502LF | |
| Product Name | Bergstak ® | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | 0.8Mm B To B Plug Assy-61083-122502Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.8 amps | |||||
| Mounting | Fixed | Surface Mount |