Bergstak ®, Bergstak ® 0.80mm Pitch, Mezzanine Connectors, 80 Position, Plug, Dual Row., Amphenol is one of the leading manufacturers of Mezzanine connectors. Contact us today for more details of Bergstak ® 0.80mm, part number 61083-084402PLF.
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8MM B TO B PLUG ASSY-61083-084402PLF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 61083-084402PLF | 609-61083-084402PLFTR-ND | 69AC7644 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-084402Plf / Reel Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | |
| Gender | Male / Plug | ||
| Voltage Rating | 100 volts | ||
| Current Rating | 0.8 amps |