Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-041406LF.
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
61082-041406LF-0.8MM
CONN RCPT 40POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-041406LF | 61082-041406LF-ND | 39AJ4268 | 61082-041406LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 61082-041406Lf-0.8Mm B To B Rec Assy / Amphenol Fci Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.8 amps | |||
| Category | Board to Board Connector |