Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 200 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-201402PLF.
200 Position Connector Plug, Center Strip Contacts Surface Mount Gold
BERGSTAK PLUG-61083-201402PLF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 61083-201402PLF | 61083-201402PLF-ND | 64AC7886 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Bergstak Plug-61083-201402Plf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | |
| Voltage Rating | 100 volts | ||
| Current Rating | 0.8 amps | ||
| Category | Board to Board Connector |