Amphenol Communications Solutions Bergstak ® 61083-044409LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044409LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044409LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-044409LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-044409LF
Bergstak ® 61083-044409LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044409LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044409LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 61083-044409LF-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
61083-044409LF-ND
Arrays, Edge Type, Mezzanine (Board to Board) 61083-044409LF-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61083-044409LF - 1005554-61083-044409LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-044409LF
1005554-61083-044409LF
Rectangular Connectors - 61083-044409LF 1005554-61083-044409LF
Manufacturer: Amphenol FCI Win Source Part Number: 1005554-61083-044409 LF Packaging: Tube/Rail Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 8mm, 12mm, 16mm Height Above Board: 0.303" (7.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol FCI
Win Source Part Number: 1005554-61083-044409LF
Packaging: Tube/Rail
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 8mm, 12mm, 16mm
Height Above Board: 0.303" (7.70mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61083-044409LF
SMD Electronic Connector 2027-61083-044409LF
Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD Tube Product overview: 61083-044409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-044409LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD Tube Product overview: 61083-044409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-044409LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.8Mm B To B Plug Assy-61083-044409Lf / Tube Rohs Compliant Amphenol Communications Solutions - 75K2852 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Plug Assy-61083-044409Lf / Tube Rohs Compliant Amphenol Communications Solutions
75K2852
0.8Mm B To B Plug Assy-61083-044409Lf / Tube Rohs Compliant Amphenol Communications Solutions 75K2852
0.8MM B TO B PLUG ASSY-61083-044409LF / Tube RoHS Compliant: Yes

0.8MM B TO B PLUG ASSY-61083-044409LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-044409LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-044409LF
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-044409LF 61083-044409LF-ND 1005554-61083-044409LF 2027-61083-044409LF 75K2852 61083-044409LF
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61083-044409LF SMD Electronic Connector 0.8Mm B To B Plug Assy-61083-044409Lf / Tube Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data