Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-062400LF.
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN PLUG 60POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-062400LF | 609-5945-ND | 06M1513 | 61083-062400LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.8 amps | |||
| Category | Board to Board Connector |