Amphenol Corporation Bergstak ® 61082-061402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-061402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-061402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-061402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-061402LF
Bergstak ® 61082-061402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-061402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-061402LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1619-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1619-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1619-1-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1619-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1619-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1619-2-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1619-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1619-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1619-6-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 100V 800mA Electronic Connector
2027-61082-061402LF
SMD 100V 800mA Electronic Connector 2027-61082-061402LF
60 Pos 0.8mm Pitch Receptacle Connector, SMD, 100V, 800mA Product overview: 61082-061402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-061402LF can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Receptacle Connector, SMD, 100V, 800mA Product overview: 61082-061402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-061402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 61082-061402LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
61082-061402LF
Connectors 61082-061402LF
0.8MM B TO B REC ASSY

0.8MM B TO B REC ASSY

Buy Now
 - Amphenol FCI 61082-061402LF - PEI-Genesis
Philadelphia, PA, United States
0.8MM B TO B REC ASSY

0.8MM B TO B REC ASSY

Buy Now
Rectangular Connectors - 61082-061402LF - 812767-61082-061402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-061402LF
812767-61082-061402LF
Rectangular Connectors - 61082-061402LF 812767-61082-061402LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 812767-61082-061402L F Packaging: Reel Number of Positions: 60 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Height Above Board: 0.146" (3.70mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 812767-61082-061402LF
Packaging: Reel
Number of Positions: 60
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Height Above Board: 0.146" (3.70mm)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)

Buy Now
Conn; Rect.; Board-to-Board; Receptacle; Vertical; 60 Pos.; Dual Row; Bergstak - 44-61082-061402LF - Utmel Electronic Limited
Hong Kong, China
Conn; Rect.; Board-to-Board; Receptacle; Vertical; 60 Pos.; Dual Row; Bergstak
44-61082-061402LF
Conn; Rect.; Board-to-Board; Receptacle; Vertical; 60 Pos.; Dual Row; Bergstak 44-61082-061402LF
Conn; Rect.; Board-to-Board; Receptacle; Vertical; 60 Pos.; Dual Row; Bergstak

Conn; Rect.; Board-to-Board; Receptacle; Vertical; 60 Pos.; Dual Row; Bergstak

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-061402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-061402LF
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 53K1442 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
53K1442
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 53K1442
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. PEI-Genesis Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-061402LF 609-1619-1-ND 2027-61082-061402LF 61082-061402LF Amphenol FCI 61082-061402LF 812767-61082-061402LF 44-61082-061402LF 61082-061402LF 53K1442
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) SMD 100V 800mA Electronic Connector Connectors Rectangular Connectors - 61082-061402LF Conn; Rect.; Board-to-Board; Receptacle; Vertical; 60 Pos.; Dual Row; Bergstak Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps 0.8 amps
Category Board to Board Connector
Mounting Surface Mount SMD Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data