Amphenol Corporation Bergstak ® 61083-043402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-043402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-043402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-043402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-043402LF
Bergstak ® 61083-043402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-043402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-043402LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1671-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1671-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1671-1-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1671-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1671-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1671-2-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1671-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1671-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1671-6-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 100V Electronic Connector
2027-61083-043402LF
SMD 100V Electronic Connector 2027-61083-043402LF
0.8mm Pitch 40 Pos 2 Row Header, SMD, Gold Brass, 100V Product overview: 61083-043402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-043402LF can be used for catalog matching and distributor lookup.

0.8mm Pitch 40 Pos 2 Row Header, SMD, Gold Brass, 100V Product overview: 61083-043402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-043402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 61083-043402LF - 848786-61083-043402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-043402LF
848786-61083-043402LF
Rectangular Connectors - 61083-043402LF 848786-61083-043402LF
Manufacturer: AMPHENOL Win Source Part Number: 848786-61083-043402L F Series: BergStak® 0.80mm Features: Position Connector Package: Reel - TR Family Name: 61083 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-1671-6, 609-1671-2, 61083043402LF, 609-1671-1

Manufacturer: AMPHENOL
Win Source Part Number: 848786-61083-043402LF
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1671-6, 609-1671-2, 61083043402LF, 609-1671-1

Buy Now Datasheet
61083-043402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol - 80AH0460 - Newark, An Avnet Company
Chicago, IL, United States
61083-043402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol
80AH0460
61083-043402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol 80AH0460
61083-043402LF-0.8MM B TO B PLUG ASSY ROHS COMPLIANT: YES

61083-043402LF-0.8MM B TO B PLUG ASSY ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ3972 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
27AJ3972
Mezzanine Conn, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 27AJ3972
MEZZANINE CONN, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Plug, 40Pos, 2Row Rohs Compliant Amphenol Communications Solutions - 69AH5045 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 40Pos, 2Row Rohs Compliant Amphenol Communications Solutions
69AH5045
Connector, Stacking, Plug, 40Pos, 2Row Rohs Compliant Amphenol Communications Solutions 69AH5045
CONNECTOR, STACKING, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-043402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-043402LF
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-043402LF 609-1671-1-ND 2027-61083-043402LF 848786-61083-043402LF 80AH0460 27AJ3972 61083-043402LF
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) SMD 100V Electronic Connector Rectangular Connectors - 61083-043402LF 61083-043402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol Mezzanine Conn, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps 0.5 amps
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data