Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-121402LF.
0.8MM B TO B PLUG ASSY
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: OM-780G-4L
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: RF Amplifier IC W-CDMA, HSPDA 1.92GHz ~ 1.98GHz 10-SMD Module
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm
120 Pos 0.8mm Pitch Header, 100V, 800mA, Gold Plated, SMD Product overview: 61083-121402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-121402LF can be used for catalog matching and distributor lookup.
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONNECTOR, STACKING, PLUG, 120POS, 2ROW ROHS COMPLIANT: YES
CONNECTOR, STACKING, PLUG, 120POS, 2ROW ROHS COMPLIANT: YES
CONN PLUG 120POS SMD GOLD
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-121402LF | 61083-121402LF | 2027-61083-121402LF | 609-1699-1-ND | 93AH0689 | 61083-121402LF | |
| Product Name | Bergstak ® | Connectors Audio & Video, Unreviewed | Connectors,Interconnects | SMD 100V 800mA Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Plug, 120Pos, 2Row Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||||
| Voltage Rating | 100 volts | 100 volts | |||||
| Current Rating | 0.8 amps | 0.8 amps | |||||
| Gender | Male / Plug | ||||||
| Mounting | Fixed | Surface Mount |