Amphenol Corporation Bergstak ® 61083-061409LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-061409LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-061409LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-061409LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-061409LF
Bergstak ® 61083-061409LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-061409LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-061409LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 61083-061409LF-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
61083-061409LF-ND
Arrays, Edge Type, Mezzanine (Board to Board) 61083-061409LF-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61083-061409LF
SMD Electronic Connector 2027-61083-061409LF
Conn Fine Pitch Connector PL 60 POS 0.8mm Solder ST Top Entry SMD Tube Product overview: 61083-061409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-061409LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 60 POS 0.8mm Solder ST Top Entry SMD Tube Product overview: 61083-061409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-061409LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-061409LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-061409LF
CONN PLUG 60POS SMD GOLD

CONN PLUG 60POS SMD GOLD

Supplier's Site
Mezzanine Conn, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 72K2680 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
72K2680
Mezzanine Conn, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 72K2680
MEZZANINE CONN, PLUG, 60POS, 0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEZZANINE CONN, PLUG, 60POS, 0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-061409LF 61083-061409LF-ND 2027-61083-061409LF 61083-061409LF 72K2680
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28633-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-148LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details