Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 140 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-142402LF.
Win Source Part Number: 1377546-61082-142402
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BergStak® 0.80mm
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide
Base Product Number: 61082
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 140
Number of Rows: 2
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Pitch: 0.031" (0.80mm)
Height Above Board: 0.303" (7.70mm)
140 Pos 0.8mm Pitch Receptacle Connector, 100V, 800mA, SMD Product overview: 61082-142402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-142402LF can be used for catalog matching and distributor lookup.
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
STACKING CONNECTOR, RECEPTACLE, 140 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts
CONN RCPT 140POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-142402LF | 1377546-61082-142402LF | 2027-61082-142402LF | 609-61082-142402LFTR-ND | 06M1491 | 61082-142402LF |
| Product Name | Bergstak ® | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD 100V 800mA Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 140 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | 100 volts | ||||
| Current Rating | 0.8 amps | 0.8 amps | ||||
| Mounting | Surface Mount | Surface Mount | Surface Mount |