The 0.8Mm B To B Plug Assy-61083-044422Lf is a mezzanine connector designed for high-density applications, supporting data rates of up to 12Gb/s. It features a dual-row contact pitch of 0.8mm, which helps conserve printed circuit board space. The connector is available in various configurations, with 40 to 200 positions and stack heights ranging from 5mm to 20mm in 1mm increments. Constructed from glass-filled LCP housing with a UL94-V0 flammability rating, the connector is RoHS compliant and lead-free, meeting environmental and safety standards. It offers multiple plating options, including gold and palladium-nickel finishes, to accommodate different application requirements. The product is rated for a voltage of 100VAC and a current of 0.8A per contact, with an insulation resistance of 1000MΩ minimum. The connector is suitable for various applications, including IP phones, routers, servers, and industrial instrumentation. It is designed for durability with a mating cycle rating of 100 cycles and features scoop-proof housings to prevent reverse mating. The product is packaged in tape and reel or tubes for ease of handling during assembly.
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044422LF.
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8MM B TO B PLUG ASSY-61083-044422LF / Tap/Rl RoHS Compliant: Yes
CONN PLUG 40POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-044422LF | 609-1674-2-ND | 06M1509 | 61083-044422LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-044422Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.8 amps | |||
| Category | Board to Board Connector |