Amphenol Corporation Bergstak ® 61083-064402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-064402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-064402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-064402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-064402LF
Bergstak ® 61083-064402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-064402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-064402LF.

Supplier's Site Datasheet
Rectangular Connectors - 61083-064402LF - 848914-61083-064402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-064402LF
848914-61083-064402LF
Rectangular Connectors - 61083-064402LF 848914-61083-064402LF
Manufacturer: AMPHENOL Win Source Part Number: 848914-61083-064402L F Series: BergStak® 0.80mm Features: Position Connector Package: Reel - TR Family Name: 61083 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 61083064402LF, 609-1681-6, 609-1681-1, 609-1681-2

Manufacturer: AMPHENOL
Win Source Part Number: 848914-61083-064402LF
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 61083064402LF, 609-1681-6, 609-1681-1, 609-1681-2

Buy Now Datasheet
Singapore, Singapore
SMD 100V 500mA Electronic Connector
2027-61083-064402LF
SMD 100V 500mA Electronic Connector 2027-61083-064402LF
60 Pos 0.8mm Pitch Header, 2 Rows, 100V, 500mA, SMD Product overview: 61083-064402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-064402LF can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Header, 2 Rows, 100V, 500mA, SMD Product overview: 61083-064402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-064402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1681-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1681-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1681-1-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1681-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1681-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1681-2-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1681-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1681-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1681-6-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 43K4464 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
43K4464
Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 43K4464
STACKING CONNECTOR, PLUG, 60POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FCI Conan Series RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 60POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FCI Conan Series RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions - 69AH5048 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions
69AH5048
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions 69AH5048
CONNECTOR, STACKING, PLUG, 60POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, PLUG, 60POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions - 93AH0686 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions
93AH0686
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions 93AH0686
CONNECTOR, STACKING, PLUG, 60POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, PLUG, 60POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-064402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-064402LF
CONN PLUG 60POS SMD GOLD

CONN PLUG 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-064402LF 848914-61083-064402LF 2027-61083-064402LF 609-1681-1-ND 43K4464 69AH5048 61083-064402LF
Product Name Bergstak ® Rectangular Connectors - 61083-064402LF SMD 100V 500mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.5 amps
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data