Amphenol Corporation Bergstak ® 61082-041402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-041402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-041402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-041402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-041402LF
Bergstak ® 61082-041402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-041402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-041402LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 100V Electronic Connector
2027-61082-041402LF
SMD 100V Electronic Connector 2027-61082-041402LF
0.8mm Pitch Receptacle Connector, 40 Pos, 2 Rows, SMD, 100V Product overview: 61082-041402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-041402LF can be used for catalog matching and distributor lookup.

0.8mm Pitch Receptacle Connector, 40 Pos, 2 Rows, SMD, 100V Product overview: 61082-041402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-041402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1613-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1613-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1613-6-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1613-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1613-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1613-1-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1613-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1613-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1613-2-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61082-041402LF - 907636-61082-041402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-041402LF
907636-61082-041402LF
Rectangular Connectors - 61082-041402LF 907636-61082-041402LF
Manufacturer: AMPHENOL Win Source Part Number: 907636-61082-041402L F Series: BergStak® 0.80mm Features: 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 61082 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-1613-2, 609-1613-1, 61082041402LF, 609-1613-6

Manufacturer: AMPHENOL
Win Source Part Number: 907636-61082-041402LF
Series: BergStak® 0.80mm
Features: 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 61082
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1613-2, 609-1613-1, 61082041402LF, 609-1613-6

Buy Now Datasheet
CONN RECEPT 40POS .8MM DUAL SMD - 44-61082-041402LF - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 40POS .8MM DUAL SMD
44-61082-041402LF
CONN RECEPT 40POS .8MM DUAL SMD 44-61082-041402LF
CONN RECEPT 40POS .8MM DUAL SMD

CONN RECEPT 40POS .8MM DUAL SMD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-041402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-041402LF
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 62K6460 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
62K6460
Stacking Connector, Receptacle, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 62K6460
STACKING CONNECTOR, RECEPTACLE, 40 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 40 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-041402LF 2027-61082-041402LF 609-1613-6-ND 907636-61082-041402LF 44-61082-041402LF 61082-041402LF 62K6460
Product Name Bergstak ® SMD 100V Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61082-041402LF CONN RECEPT 40POS .8MM DUAL SMD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 0.8 amps 0.5 amps 0.5 amps
Termination SMD/SMT SMD/SMT
Category Board to Board Connector
Unlock Full Specs
to access all available technical data