The Stacking Connector, Plug, 80 Position, 0.8mm, part number 62K6467, is designed for high-density applications, supporting up to 12Gb/s data rates. It features a dual-row contact arrangement with a 0.8mm pitch, making it suitable for parallel board-to-board stacking. The connector is available in various stack heights ranging from 5mm to 20mm and offers 40 to 200 positions in 20-position increments. Constructed from glass-filled LCP housing with a UL94-V0 flammability rating, the connector is RoHS compliant and lead-free. It has a durability rating of 100 mating cycles and operates within a temperature range of -40°C to +125°C. The electrical specifications include a current rating of 0.8A per contact, an insulation resistance of 1000MΩ minimum, and a voltage rating of 100VAC. The connector is suitable for applications in IP phones, routers, servers, and industrial instrumentation.
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-081402LF.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 814268-61083-081402L
Packaging: Reel
Number of Positions: 80
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 9mm, 13mm
Height Above Board: 0.185" (4.70mm)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 900
MSL Level: 1 (Unlimited)
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8mm 80 Pos 2 Row Male Header Connector, Solder ST, SMD Product overview: 61083-081402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-081402LF can be used for catalog matching and distributor lookup.
CONN PLUG 80POS SMD GOLD
STACKING CONNECTOR, PLUG, 80 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONNECTOR, STACKING, PLUG, 80POS, 2ROW ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-081402LF | 814268-61083-081402LF | 609-1683-2-ND | 2027-61083-081402LF | 61083-081402LF | 62K6467 | 69AH5049 |
| Product Name | Bergstak ® | Rectangular Connectors - 61083-081402LF | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connector, Stacking, Plug, 80Pos, 2Row Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 100 volts | ||||||
| Current Rating | 0.8 amps | ||||||
| Mounting | SMD | Surface Mount | Surface Mount | ||||
| Category | Board to Board Connector |