Amphenol Corporation Bergstak ® 61083-102402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-102402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-102402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-102402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-102402LF
Bergstak ® 61083-102402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-102402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-102402LF.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: BergStak® 0.80mm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Plug, Center Strip Contacts Number of Positions: 100 Pitch: 0.031" (0.80mm) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® 0.80mm
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Center Strip Contacts
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Mounting Type: Surface Mount

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1693-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1693-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1693-1-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1693-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1693-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1693-2-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 61083-102402LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
61083-102402LF
Connectors Board to Board, Mezzanine, Board Stacking, PC104 61083-102402LF
CUT TAPE - 0.8MM B TO B PLUG ASSY

CUT TAPE - 0.8MM B TO B PLUG ASSY

Buy Now
PCB Headers - 1822833 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1822833
PCB Headers 1822833
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 1822833P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1822833P
PCB Headers 1822833P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 1822232 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1822232
PCB Headers 1822232
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-61083-102402LF
Electronic Connector 2027-61083-102402LF
100 Pos 2 Row 0.8mm Pitch Male SMT Header Product overview: 61083-102402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-102402LF can be used for catalog matching and distributor lookup.

100 Pos 2 Row 0.8mm Pitch Male SMT Header Product overview: 61083-102402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-102402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Plug, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 43K4465 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
43K4465
Stacking Connector, Plug, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 43K4465
STACKING CONNECTOR, PLUG, 100 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 100 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 100Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions - 30AK1275 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 100Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions
30AK1275
Mezzanine Conn, Hdr, 100Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions 30AK1275
MEZZANINE CONN, HDR, 100POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, HDR, 100POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-102402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-102402LF
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-102402LF 609-1693-1-ND 61083-102402LF 1822833 1822833P 1822232 2027-61083-102402LF 43K4465 30AK1275 61083-102402LF
Product Name Bergstak ® Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors Board to Board, Mezzanine, Board Stacking, PC104 PCB Headers PCB Headers PCB Headers Electronic Connector Stacking Connector, Plug, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Mezzanine Conn, Hdr, 100Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Board to Board Connector Header Connector Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Mounting Surface Mount Surface Mount Surface mount Surface Mount
Category Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data