Amphenol Corporation Bergstak ® 61082-101402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-101402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-101402LF
Bergstak ® 61082-101402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61082-101402LF
SMD Electronic Connector 2027-61082-101402LF
100 Pos 0.8mm Pitch Receptacle, 2 Row, SMD, Gold Plated Product overview: 61082-101402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-101402LF can be used for catalog matching and distributor lookup.

100 Pos 0.8mm Pitch Receptacle, 2 Row, SMD, Gold Plated Product overview: 61082-101402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-101402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1631-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1631-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1631-2-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1631-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1631-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1631-1-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 61082-101402LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
61082-101402LF
Connectors Board to Board, Mezzanine, Board Stacking, PC104 61082-101402LF
CUT TAPE - 0.8MM B TO B REC ASSY

CUT TAPE - 0.8MM B TO B REC ASSY

Buy Now
Rectangular Connectors - 61082-101402LF - 812033-61082-101402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-101402LF
812033-61082-101402LF
Rectangular Connectors - 61082-101402LF 812033-61082-101402LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 812033-61082-101402L F Packaging: Reel Number of Positions: 100 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Height Above Board: 0.146" (3.70mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 812033-61082-101402LF
Packaging: Reel
Number of Positions: 100
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Height Above Board: 0.146" (3.70mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)

Buy Now
0.8MM B TO B REC ASSY

0.8MM B TO B REC ASSY

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-101402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-101402LF
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
61082-101402LF
Connectors >> Mezzanine Connectors (Board to Board) 61082-101402LF
0.8mm 2 100P Brick nogging Female SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

0.8mm 2 100P Brick nogging Female SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site
Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 43K4460 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
43K4460
Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 43K4460
STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
61082-101402Lf-0.8Mm B To B Rec Assy Rohs Compliant Amphenol - 80AH0454 - Newark, An Avnet Company
Chicago, IL, United States
61082-101402Lf-0.8Mm B To B Rec Assy Rohs Compliant Amphenol
80AH0454
61082-101402Lf-0.8Mm B To B Rec Assy Rohs Compliant Amphenol 80AH0454
61082-101402LF-0.8MM B TO B REC ASSY ROHS COMPLIANT: YES

61082-101402LF-0.8MM B TO B REC ASSY ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.8Mm Rohs Compliant Amphenol Communications Solutions - 30AK1271 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.8Mm Rohs Compliant Amphenol Communications Solutions
30AK1271
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.8Mm Rohs Compliant Amphenol Communications Solutions 30AK1271
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 100POS, 2ROW/0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics PEI-Genesis Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-101402LF 2027-61082-101402LF 609-1631-2-ND 61082-101402LF 812033-61082-101402LF Amphenol FCI Asia 61082-101402LF 61082-101402LF 61082-101402LF 43K4460 80AH0454
Product Name Bergstak ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors Board to Board, Mezzanine, Board Stacking, PC104 Rectangular Connectors - 61082-101402LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors >> Mezzanine Connectors (Board to Board) Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 61082-101402Lf-0.8Mm B To B Rec Assy Rohs Compliant Amphenol
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
Termination SMD/SMT
Category Board to Board Connector
Unlock Full Specs
to access all available technical data