Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-102402LF.
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
100 Pos 0.8mm Pitch Receptacle, 2 Row, SMD, Gold Plated Copper Product overview: 61082-102402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-102402LF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® 0.80mm
Package: Tape & Reel (TR)
Connector Type: Receptacle, Outer Shroud Contacts
Base Product Number: 61082
Product Status: Active
Features: Board Guide
CONN RCPT 100POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-102402LF | 609-1633-2-ND | 2027-61082-102402LF | 61082-102402LF | 43K4461 | |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.8 amps | 0.5 amps | ||||
| Category | Board to Board Connector |