Amphenol Communications Solutions Bergstak ® 61082-101402PLF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402PLF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-101402PLF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-101402PLF
Bergstak ® 61082-101402PLF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402PLF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-101402PLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-61082-101402PLF
Electronic Connector 2027-61082-101402PLF
Board to Board & Mezzanine Connectors 0.8MM B TO B REC ASSY-61082-101402PLF Product overview: 61082-101402PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-101402PLF can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 0.8MM B TO B REC ASSY-61082-101402PLF Product overview: 61082-101402PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-101402PLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61082-101402PLFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61082-101402PLFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61082-101402PLFTR-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1169737-61082-101402PLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1169737-61082-101402PLF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1169737-61082-101402PLF
Win Source Part Number: 1169737-61082-101402 PLF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BergStak® 0.80mm Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel (TR) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Height Above Board: 0.146" (3.70mm) Standard Package: 800 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 61082101402PLF; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-61082-101402PLFT R Base Product Number: 61082

Win Source Part Number: 1169737-61082-101402PLF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® 0.80mm
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Height Above Board: 0.146" (3.70mm)
Standard Package: 800
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 61082101402PLF;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-61082-101402PLFTR
Base Product Number: 61082

Buy Now
0.8Mm B To B Rec Assy-61082-101402Plf / Reel Amphenol Communications Solutions - 45AC3668 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Rec Assy-61082-101402Plf / Reel Amphenol Communications Solutions
45AC3668
0.8Mm B To B Rec Assy-61082-101402Plf / Reel Amphenol Communications Solutions 45AC3668
0.8MM B TO B REC ASSY-61082-101402PLF / Reel

0.8MM B TO B REC ASSY-61082-101402PLF / Reel

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-101402PLF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-101402PLF
CONN RCPT SMD GOLD

CONN RCPT SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-101402PLF 2027-61082-101402PLF 609-61082-101402PLFTR-ND 1169737-61082-101402PLF 45AC3668 61082-101402PLF
Product Name Bergstak ® Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Mm B To B Rec Assy-61082-101402Plf / Reel Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data