Amphenol Corporation Bergstak ® 61082-141402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 140 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-141402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 140 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-141402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-141402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-141402LF
Bergstak ® 61082-141402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 140 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-141402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 140 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-141402LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1643-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1643-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1643-2-ND
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1643-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1643-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1643-1-ND
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 100V 800mA Electronic Connector
2027-61082-141402LF
SMD 100V 800mA Electronic Connector 2027-61082-141402LF
140 Pos 0.8mm Pitch SMD Header, 100V, 800mA, Gold Plated Product overview: 61082-141402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-141402LF can be used for catalog matching and distributor lookup.

140 Pos 0.8mm Pitch SMD Header, 100V, 800mA, Gold Plated Product overview: 61082-141402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-141402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 61082-141402LF - 813827-61082-141402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-141402LF
813827-61082-141402LF
Rectangular Connectors - 61082-141402LF 813827-61082-141402LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 813827-61082-141402L F Packaging: Reel Number of Positions: 140 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Height Above Board: 0.146" (3.70mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 813827-61082-141402LF
Packaging: Reel
Number of Positions: 140
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Height Above Board: 0.146" (3.70mm)
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)

Buy Now
Stacking Connector, Rcpt, 140Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 43K4462 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 140Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
43K4462
Stacking Connector, Rcpt, 140Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 43K4462
STACKING CONNECTOR, RCPT, 140POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 140POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Receptacle, 140Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3148 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 140Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3148
Conn, Stacking, Receptacle, 140Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3148
CONN, STACKING, RECEPTACLE, 140POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RECEPTACLE, 140POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-141402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-141402LF
CONN RCPT 140POS SMD GOLD

CONN RCPT 140POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-141402LF 609-1643-2-ND 2027-61082-141402LF 813827-61082-141402LF 43K4462 61082-141402LF
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) SMD 100V 800mA Electronic Connector Rectangular Connectors - 61082-141402LF Stacking Connector, Rcpt, 140Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Category Board to Board Connector
Mounting Surface Mount SMD Surface Mount
Unlock Full Specs
to access all available technical data