Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-061409LF.
BRGSTK0.8 RECEPTACLE
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-TQFP (10x10)
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 5mm
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN RCPT 60POS SMD GOLD
| Amphenol Communications Solutions | PEI-Genesis | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-061409LF | Amphenol FCI Asia 61082-061409LF | 609-5937-ND | 28AH8804 | 61082-061409LF | |
| Product Name | Bergstak ® | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.8 amps | |||||
| Gender | Female / Jack |