"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
CONN HEADER VERT 15POS 2.54MM
6-104909-4 ROHS COMPLIANT: YES
WTB CONNECTOR, HEADER, 15POS, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33917-ND | 6-104909-4 | 98AC5308 | 40P9903 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 6-104909-4 Rohs Compliant Amp - Te Connectivity | Wtb Connector, Header, 15Pos, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |