Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-181609LF.
180 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8MM B TO B REC ASSY-61082-181609LF / Tube RoHS Compliant: Yes
CONN RCPT 180POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-181609LF | 61082-181609LF-ND | 72K2671 | 61082-181609LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Rec Assy-61082-181609Lf / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.8 amps | |||
| Category | Board to Board Connector |