Amphenol Corporation Bergstak ® 61082-084402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-084402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-084402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-084402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-084402LF
Bergstak ® 61082-084402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-084402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-084402LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61082-084402LF
SMD Electronic Connector 2027-61082-084402LF
Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST SMD Bergstak® T/R Product overview: 61082-084402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-084402LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST SMD Bergstak® T/R Product overview: 61082-084402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-084402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-6630-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-6630-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-6630-1-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-6630-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-6630-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-6630-6-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-6630-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-6630-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-6630-2-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61082-084402LF - 813877-61082-084402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-084402LF
813877-61082-084402LF
Rectangular Connectors - 61082-084402LF 813877-61082-084402LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 813877-61082-084402L F Packaging: Reel Number of Positions: 80 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 17mm, 18mm, 19mm, 20mm Height Above Board: 0.618" (15.70mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 813877-61082-084402LF
Packaging: Reel
Number of Positions: 80
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 17mm, 18mm, 19mm, 20mm
Height Above Board: 0.618" (15.70mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-084402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-084402LF
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
Bergstak R4 80P Rec-61082-084402Lf / Reel Rohs Compliant Amphenol Communications Solutions - 30Y7861 - Newark, An Avnet Company
Chicago, IL, United States
Bergstak R4 80P Rec-61082-084402Lf / Reel Rohs Compliant Amphenol Communications Solutions
30Y7861
Bergstak R4 80P Rec-61082-084402Lf / Reel Rohs Compliant Amphenol Communications Solutions 30Y7861
BERGSTAK R4 80P REC-61082-084402LF / Reel RoHS Compliant: Yes

BERGSTAK R4 80P REC-61082-084402LF / Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-084402LF 2027-61082-084402LF 609-6630-1-ND 813877-61082-084402LF 61082-084402LF 30Y7861
Product Name Bergstak ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61082-084402LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Bergstak R4 80P Rec-61082-084402Lf / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data