Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-104402LF.
100 Pos 2 Row 0.8mm Pitch Male Header, SMT, Gold Plated Product overview: 61083-104402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-104402LF can be used for catalog matching and distributor lookup.
Bergstak Header 2 row 100 pos
Win Source Part Number: 1380980-61083-104402
Category: Connectors, Interconnects>Rectan
Series: BergStak® 0.80mm
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel
Mated Stacking Heights: 8mm, 12mm, 16mm
Height Above Board: 0.303" (7.70mm)
Standard Package: 400 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 61083
Moisture Sensitivity Level (MSL): 1 (Unlimited)
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8mm 2 100P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS
CONN, STACKING, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
61083-104402LF-0.8 MM B TO B PLUG ASSY ROHS COMPLIANT: YES
CONN, STACKING, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
Board to Board / Mezzanine Connectors 100P PLUG W/POLARIZATION
CONN PLUG 100POS SMD GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-104402LF | 2027-61083-104402LF | Amphenol FCI 61083-104402LF | 1380980-61083-104402LF | 609-1697-1-ND | 61083-104402LF | 62K6471 | 80AH0468 | 44-61083-104402LF | 61083-104402LF |
| Product Name | Bergstak ® | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors >> Mezzanine Connectors (Board to Board) | Conn, Stacking, Header, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | 61083-104402Lf-0.8 Mm B To B Plug Assy Rohs Compliant Amphenol | Board to Board / Mezzanine Connectors 100P PLUG W/POLARIZATION | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Wire to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Board to Board Connector | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||||
| Voltage Rating | 100 volts | |||||||||
| Current Rating | 0.8 amps | 0.5 amps | 0.5 amps | |||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||||
| Termination | Solder | Solder |