Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-121400LF.
120 Pos 0.8mm Pitch Header, Male, Straight, SMD, 100V, 800mA Product overview: 61083-121400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-121400LF can be used for catalog matching and distributor lookup.
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
STACKING CONNECTOR, PLUG, 120 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
CONN PLUG 120POS SMD GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-121400LF | 2027-61083-121400LF | 609-61083-121400LF-ND | 75K2875 | 61083-121400LF |
| Product Name | Bergstak ® | SMD 100V 800mA Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 120 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 0.8 amps | 0.8 amps | |||
| Gender | Male / Plug | ||||
| Termination | Solder |