Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 160 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-161402LF.
Manufacturer: AMPHENOL
Win Source Part Number: 848018-61082-161402L
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61082
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1649-1, 609-1649-2, 61082161402LF, 609-1649-6
Conn Fine Pitch Connector RCP 160 POS 0.8mm Solder ST SMD T/R Product overview: 61082-161402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-161402LF can be used for catalog matching and distributor lookup.
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8MM B TO B REC ASSY-61082-161402LF / Tap/Rl RoHS Compliant: Yes
CONN RCPT 160POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-161402LF | 848018-61082-161402LF | 2027-61082-161402LF | 609-1649-2-ND | 06M1493 | 61082-161402LF |
| Product Name | Bergstak ® | Rectangular Connectors - 61082-161402LF | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Rec Assy-61082-161402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.8 amps | |||||
| Termination | Solder |