Amphenol Corporation Bergstak ® 61082-081602LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-081602LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-081602LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-081602LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-081602LF
Bergstak ® 61082-081602LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-081602LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-081602LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61082-081602LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61082-081602LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61082-081602LFDKR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61082-081602LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61082-081602LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61082-081602LFTR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61082-081602LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61082-081602LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61082-081602LFCT-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61082-081602LF
SMD Electronic Connector 2027-61082-081602LF
Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-081602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-081602LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-081602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-081602LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 61082-081602LF - 848565-61082-081602LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-081602LF
848565-61082-081602LF
Rectangular Connectors - 61082-081602LF 848565-61082-081602LF
Manufacturer: AMPHENOL Win Source Part Number: 848565-61082-081602L F Series: BergStak® 0.80mm Features: Position Connector Package: Reel - TR Family Name: 61082 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-61082-081602LFDK R, 609-61082-081602LFTR , 609-61082-081602LFCT , 61082-081602LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 848565-61082-081602LF
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61082
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-61082-081602LFDKR, 609-61082-081602LFTR, 609-61082-081602LFCT, 61082-081602LF-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-081602LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-081602LF
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
0.8Mm B To B Rec Assy-61082-081602Lf / Reel Rohs Compliant Amphenol Communications Solutions - 72K2655 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Rec Assy-61082-081602Lf / Reel Rohs Compliant Amphenol Communications Solutions
72K2655
0.8Mm B To B Rec Assy-61082-081602Lf / Reel Rohs Compliant Amphenol Communications Solutions 72K2655
0.8MM B TO B REC ASSY-61082-081602LF / Reel RoHS Compliant: Yes

0.8MM B TO B REC ASSY-61082-081602LF / Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-081602LF 609-61082-081602LFDKR-ND 2027-61082-081602LF 848565-61082-081602LF 61082-081602LF 72K2655
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 61082-081602LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Mm B To B Rec Assy-61082-081602Lf / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data