Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-043400LF.
0.8mm Pitch Header, 40 Pos, 2 Row, Solder, SMD, Straight, Male Product overview: 61083-043400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-043400LF can be used for catalog matching and distributor lookup.
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 40POS SMD GOLD
0.8MM B TO B PLUG ASSY-61083-043400LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-043400LF | 2027-61083-043400LF | 609-6153-ND | 61083-043400LF | 06M1505 |
| Product Name | Bergstak ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-043400Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 0.8 amps | 0.5 amps | |||
| Gender | Male / Plug | ||||
| Termination | Solder |