Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-081502LF.
Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-081502LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-081502LF can be used for catalog matching and distributor lookup.
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Win Source Part Number: 1214288-61082-081502
Category: Connectors, Interconnects>Rectan
Series: BergStak® 0.80mm
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Height Above Board: 0.146" (3.70mm)
Standard Package: 800
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 61082081502LF;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-61082-081502LFCT
Base Product Number: 61082
0.8MM B TO B REC ASSY-61082-081502LF / Reel
CONN RCPT 80POS SMD GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-081502LF | 2027-61082-081502LF | 609-61082-081502LFCT-ND | 1214288-61082-081502LF | 64AC7766 | 61082-081502LF |
| Product Name | Bergstak ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Rec Assy-61082-081502Lf / Reel Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.8 amps | |||||
| Category | Board to Board Connector |