Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-103400LF.
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
BRGSTK0.8 HEADER
100 Pos 0.8mm Pitch Header, SMT, 100V, 800mA, Gold Brass Product overview: 61083-103400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-103400LF can be used for catalog matching and distributor lookup.
CONN PLUG 100POS SMD GOLD
61083-103400LF-0.8MM
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-103400LF | 609-5948-ND | Amphenol FCI Asia 61083-103400LF | 2027-61083-103400LF | 61083-103400LF | 39AJ4289 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 100V 800mA Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 61083-103400Lf-0.8Mm B To B Plug Assy / Amphenol Fci Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 100 volts | 100 volts | ||||
| Current Rating | 0.8 amps | 0.8 amps | ||||
| Category | Board to Board Connector |