Amphenol Communications Solutions Bergstak ® 61082-183502LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-183502LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-183502LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-183502LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-183502LF
Bergstak ® 61082-183502LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-183502LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-183502LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61082-183502LF
SMD Electronic Connector 2027-61082-183502LF
Conn Fine Pitch Connector RCP 180 POS 0.8mm Solder ST SMD T/R Product overview: 61082-183502LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-183502LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 180 POS 0.8mm Solder ST SMD T/R Product overview: 61082-183502LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-183502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Mated Stacking Heights: 3.5mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 61082-183502LF-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
61082-183502LF-ND
Arrays, Edge Type, Mezzanine (Board to Board) 61082-183502LF-ND
180 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

180 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-183502LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-183502LF
CONN RCPT 180POS SMD GOLD

CONN RCPT 180POS SMD GOLD

Supplier's Site
0.8Mm B To B Rec Assy-61082-183502Lf / Reel Amphenol Communications Solutions - 64AC7808 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Rec Assy-61082-183502Lf / Reel Amphenol Communications Solutions
64AC7808
0.8Mm B To B Rec Assy-61082-183502Lf / Reel Amphenol Communications Solutions 64AC7808
0.8MM B TO B REC ASSY-61082-183502LF / Reel

0.8MM B TO B REC ASSY-61082-183502LF / Reel

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 61082-183502LF 2027-61082-183502LF 61082-183502LF-ND 61082-183502LF 64AC7808
Product Name Bergstak ® SMD Electronic Connector Connectors,Interconnects Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Mm B To B Rec Assy-61082-183502Lf / Reel Amphenol Communications Solutions
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Termination Solder
Unlock Full Specs
to access all available technical data