Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084502LF.
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Conn Fine Pitch Connector PL 80 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61083-084502LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-084502LF can be used for catalog matching and distributor lookup.
CONN PLUG 80POS SMD GOLD
0.8MM B TO B PLUG ASSY-61083-084502LF / Reel
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-084502LF | 609-61083-084502LFCT-ND | 2027-61083-084502LF | 61083-084502LF | 64AC7841 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-084502Lf / Reel Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Category | Board to Board Connector |