Amphenol Corporation Bergstak ® 61083-081400LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-081400LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-081400LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-081400LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-081400LF
Bergstak ® 61083-081400LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-081400LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-081400LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 100V Electronic Connector
2027-61083-081400LF
SMD 100V Electronic Connector 2027-61083-081400LF
80 Pos 0.8mm Pitch Header, 2 Rows, Solder ST, SMD, 100V Product overview: 61083-081400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-081400LF can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Header, 2 Rows, Solder ST, SMD, 100V Product overview: 61083-081400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-081400LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-6201-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-6201-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-6201-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61083-081400LF - 907645-61083-081400LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-081400LF
907645-61083-081400LF
Rectangular Connectors - 61083-081400LF 907645-61083-081400LF
Manufacturer: AMPHENOL Win Source Part Number: 907645-61083-081400L F Series: BergStak® 0.80mm Features: 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 61083 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-6201, 61083-081400LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 907645-61083-081400LF
Series: BergStak® 0.80mm
Features: 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-6201, 61083-081400LF-ND

Buy Now Datasheet
Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1520 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1520
Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1520
STACKING CONNECTOR, PLUG, 80 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 80 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-081400LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-081400LF
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-081400LF 2027-61083-081400LF 609-6201-ND 907645-61083-081400LF 06M1520 61083-081400LF
Product Name Bergstak ® SMD 100V Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61083-081400LF Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data