Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-062602LF.
Conn Fine Pitch Connector PL 60 POS 0.8mm Solder ST SMD T/R Product overview: 61083-062602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-062602LF can be used for catalog matching and distributor lookup.
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8MM B TO B PLUG ASSY-61083-062602LF / Reel RoHS Compliant: Yes
CONN PLUG 60POS SMD GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-062602LF | 2027-61083-062602LF | 609-61083-062602LFDKR-ND | 75K2857 | 61083-062602LF |
| Product Name | Bergstak ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-062602Lf / Reel Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Termination | Solder |