Bergstak ®, BergStak, Board to Board/Mezzanine Connectors, Vertical, 0.8mm pitch, Plug, 60 position, Amphenol is one of the leading manufacturers of Mezzanine Connectors. Contact us today for more details of BergStak 0.80mm, part number 61083-061700LF
0.8MM B TO B PLUG ASSY-61083-061
0.8MM B TO B PLUG ASSY-61083-061700LF / Tube
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 61083-061700LF | 609-61083-061700LF-ND | 65AH1947 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-061700Lf / Tube Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | |
| Gender | Male / Plug | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 0.8 amps |