Amphenol Corporation Bergstak ® 61083-124402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-124402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-124402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-124402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-124402LF
Bergstak ® 61083-124402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-124402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-124402LF.

Supplier's Site Datasheet
0.8MM B TO B PLUG ASSY

0.8MM B TO B PLUG ASSY

Buy Now
Connectors Data & Signal - 61083-124402LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
61083-124402LF
Connectors Data & Signal 61083-124402LF
0.8MM B TO B PLUG ASSY

0.8MM B TO B PLUG ASSY

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1705-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1705-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1705-2-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1705-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1705-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1705-1-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61083-124402LF
SMD Electronic Connector 2027-61083-124402LF
Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61083-124402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-124402LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61083-124402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-124402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 61083-124402LF - 847526-61083-124402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-124402LF
847526-61083-124402LF
Rectangular Connectors - 61083-124402LF 847526-61083-124402LF
Manufacturer: AMPHENOL Win Source Part Number: 847526-61083-124402L F Series: BergStak® 0.80mm Features: Position Connector Package: Reel - TR Family Name: 61083 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-1705-6-ND, 609-1705-1, 61083124402LF, 609-1705-2, 609-1705-6INACTIVE, 609-1705-6

Manufacturer: AMPHENOL
Win Source Part Number: 847526-61083-124402LF
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1705-6-ND, 609-1705-1, 61083124402LF, 609-1705-2, 609-1705-6INACTIVE, 609-1705-6

Buy Now Datasheet
CONN HEADER 120POS .8MM DUAL SMD - 44-61083-124402LF - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 120POS .8MM DUAL SMD
44-61083-124402LF
CONN HEADER 120POS .8MM DUAL SMD 44-61083-124402LF
CONN HEADER 120POS .8MM DUAL SMD

CONN HEADER 120POS .8MM DUAL SMD

Supplier's Site
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3154 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3154
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3154
CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
61083-124402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol - 80AH0469 - Newark, An Avnet Company
Chicago, IL, United States
61083-124402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol
80AH0469
61083-124402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol 80AH0469
61083-124402LF-0.8MM B TO B PLUG ASSY ROHS COMPLIANT: YES

61083-124402LF-0.8MM B TO B PLUG ASSY ROHS COMPLIANT: YES

Supplier's Site
Connector, Stacking, Plug, 120Pos, 2Row Rohs Compliant Amphenol Communications Solutions - 69AH5052 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 120Pos, 2Row Rohs Compliant Amphenol Communications Solutions
69AH5052
Connector, Stacking, Plug, 120Pos, 2Row Rohs Compliant Amphenol Communications Solutions 69AH5052
CONNECTOR, STACKING, PLUG, 120POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, PLUG, 120POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
61083-124402LF
Connectors >> Mezzanine Connectors (Board to Board) 61083-124402LF
0.8mm 2 120P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

0.8mm 2 120P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-124402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-124402LF
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-124402LF Amphenol FCI Asia 61083-124402LF 61083-124402LF 609-1705-2-ND 2027-61083-124402LF 847526-61083-124402LF 44-61083-124402LF 65AC3154 80AH0469 61083-124402LF 61083-124402LF
Product Name Bergstak ® Connectors Data & Signal Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 61083-124402LF CONN HEADER 120POS .8MM DUAL SMD Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 61083-124402Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol Connectors >> Mezzanine Connectors (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Category Board to Board Connector
Unlock Full Specs
to access all available technical data