Amphenol Corporation Bergstak ® 61083-161402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 160 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-161402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 160 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-161402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-161402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-161402LF
Bergstak ® 61083-161402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 160 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-161402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 160 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-161402LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1715-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1715-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1715-1-ND
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1715-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1715-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1715-2-ND
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61083-161402LF
SMD Electronic Connector 2027-61083-161402LF
Conn Fine Pitch Connector PL 160 POS 0.8mm Solder ST SMD T/R Product overview: 61083-161402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-161402LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 160 POS 0.8mm Solder ST SMD T/R Product overview: 61083-161402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-161402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 61083-161402LF - 907649-61083-161402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-161402LF
907649-61083-161402LF
Rectangular Connectors - 61083-161402LF 907649-61083-161402LF
Manufacturer: AMPHENOL Win Source Part Number: 907649-61083-161402L F Series: BergStak® 0.80mm Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 61083 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-1715-2, 609-1715-1, 61083161402LF

Manufacturer: AMPHENOL
Win Source Part Number: 907649-61083-161402LF
Series: BergStak® 0.80mm
Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-1715-2, 609-1715-1, 61083161402LF

Buy Now Datasheet
0.8Mm B To B Plug Assy-61083-161402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 82R9923 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Plug Assy-61083-161402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
82R9923
0.8Mm B To B Plug Assy-61083-161402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 82R9923
0.8MM B TO B PLUG ASSY-61083-161402LF / Tap/Rl RoHS Compliant: Yes

0.8MM B TO B PLUG ASSY-61083-161402LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-161402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-161402LF
CONN PLUG 160POS SMD GOLD

CONN PLUG 160POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-161402LF 609-1715-1-ND 2027-61083-161402LF 907649-61083-161402LF 82R9923 61083-161402LF
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 61083-161402LF 0.8Mm B To B Plug Assy-61083-161402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data