Amphenol Corporation Bergstak ® 61083-101409LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101409LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101409LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-101409LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-101409LF
Bergstak ® 61083-101409LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101409LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101409LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61083-101409LF
SMD Electronic Connector 2027-61083-101409LF
Conn Fine Pitch Connector PL 100 POS 0.8mm Solder ST Top Entry SMD Tube Product overview: 61083-101409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-101409LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 100 POS 0.8mm Solder ST Top Entry SMD Tube Product overview: 61083-101409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-101409LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61083-101409LF-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61083-101409LF-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61083-101409LF-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-101409LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-101409LF
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site
Mezzanine Conn, Plug, 100Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 62K6469 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 100Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
62K6469
Mezzanine Conn, Plug, 100Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 62K6469
MEZZANINE CONN, PLUG, 100POS, 0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEZZANINE CONN, PLUG, 100POS, 0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 61083-101409LF 2027-61083-101409LF 609-61083-101409LF-ND 61083-101409LF 62K6469
Product Name Bergstak ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Plug, 100Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Termination Solder
Unlock Full Specs
to access all available technical data