Amphenol Corporation Bergstak ® 61082-083602LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083602LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083602LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-083602LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-083602LF
Bergstak ® 61082-083602LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083602LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083602LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61082-083602LF
SMD Electronic Connector 2027-61082-083602LF
Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-083602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-083602LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-083602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-083602LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61082-083602LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61082-083602LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61082-083602LFTR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61082-083602LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61082-083602LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61082-083602LFDKR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61082-083602LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61082-083602LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61082-083602LFCT-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61082-083602LF - 1006599-61082-083602LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-083602LF
1006599-61082-083602LF
Rectangular Connectors - 61082-083602LF 1006599-61082-083602LF
Manufacturer: Amphenol FCI Win Source Part Number: 1006599-61082-083602 LF Packaging: Reel - TR Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 13mm, 14mm, 15mm, 16mm Height Above Board: 0.461" (11.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1006599-61082-083602LF
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 13mm, 14mm, 15mm, 16mm
Height Above Board: 0.461" (11.70mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-083602LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-083602LF
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
0.8Mm B To B Rec Assy-61082-083602Lf / 300 Rohs Compliant Amphenol Communications Solutions - 06M1472 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Rec Assy-61082-083602Lf / 300 Rohs Compliant Amphenol Communications Solutions
06M1472
0.8Mm B To B Rec Assy-61082-083602Lf / 300 Rohs Compliant Amphenol Communications Solutions 06M1472
0.8MM B TO B REC ASSY-61082-083602LF / 300 ROHS COMPLIANT: YES

0.8MM B TO B REC ASSY-61082-083602LF / 300 ROHS COMPLIANT: YES

Supplier's Site
61082-083602Lf-0.8Mm B To B Rec Assy Amphenol Communications Solutions - 95AJ5270 - Newark, An Avnet Company
Chicago, IL, United States
61082-083602Lf-0.8Mm B To B Rec Assy Amphenol Communications Solutions
95AJ5270
61082-083602Lf-0.8Mm B To B Rec Assy Amphenol Communications Solutions 95AJ5270
61082-083602LF-0.8MM B TO B REC ASSY

61082-083602LF-0.8MM B TO B REC ASSY

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-083602LF 2027-61082-083602LF 609-61082-083602LFTR-ND 1006599-61082-083602LF 61082-083602LF 06M1472
Product Name Bergstak ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61082-083602LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Mm B To B Rec Assy-61082-083602Lf / 300 Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Termination Solder
Unlock Full Specs
to access all available technical data