Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-082402LF.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 813518-61083-082402L
Packaging: Reel
Number of Positions: 80
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 6mm, 10mm, 14mm
Height Above Board: 0.224" (5.70mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Pos 0.8mm Pitch SMT Header, 2 Rows, Gold Plated Product overview: 61083-082402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-082402LF can be used for catalog matching and distributor lookup.
STACKING CONNECTOR, PLUG, 80 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
61083-082402LF-0.8MM
CONN PLUG 80POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-082402LF | 813518-61083-082402LF | 609-1685-1-ND | 2027-61083-082402LF | 06M1523 | 39AJ4287 | 61083-082402LF |
| Product Name | Bergstak ® | Rectangular Connectors - 61083-082402LF | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | 61083-082402Lf-0.8Mm B To B Plug Assy / Amphenol Fci Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 100 volts | ||||||
| Current Rating | 0.8 amps | ||||||
| Mounting | SMD | Surface Mount | Surface Mount | ||||
| Category | Board to Board Connector |