Amphenol Corporation Bergstak ® 61083-062402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-062402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-062402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-062402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-062402LF
Bergstak ® 61083-062402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-062402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-062402LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 100V Electronic Connector
2027-61083-062402LF
SMD 100V Electronic Connector 2027-61083-062402LF
60 Pos 0.8mm Header, Solder, SMD, Straight, 2 Rows, 100V Product overview: 61083-062402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-062402LF can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Header, Solder, SMD, Straight, 2 Rows, 100V Product overview: 61083-062402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-062402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1677-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1677-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1677-6-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1677-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1677-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1677-1-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1677-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1677-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1677-2-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61083-062402LF - 764415-61083-062402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-062402LF
764415-61083-062402LF
Rectangular Connectors - 61083-062402LF 764415-61083-062402LF
Manufacturer: Amphenol FCI Win Source Part Number: 764415-61083-062402L F Series: BergStak, MezzSelect Packaging: Reel package Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 6mm, 10mm, 14mm Height Above Board: 0.224" (5.70mm) Mounting: SMD Family Name: 61083 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-5177986-2; 5179029-2; 61083-062009; Introduction Date: March 26, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 764415-61083-062402LF
Series: BergStak, MezzSelect
Packaging: Reel package
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 6mm, 10mm, 14mm
Height Above Board: 0.224" (5.70mm)
Mounting: SMD
Family Name: 61083
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 1-5177986-2; 5179029-2; 61083-062009;
Introduction Date: March 26, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 01M3579 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
01M3579
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 01M3579
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3150 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3150
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3150
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
61083-062402Lf-Bergstak Connector Rohs Compliant Amphenol - 80AH0462 - Newark, An Avnet Company
Chicago, IL, United States
61083-062402Lf-Bergstak Connector Rohs Compliant Amphenol
80AH0462
61083-062402Lf-Bergstak Connector Rohs Compliant Amphenol 80AH0462
61083-062402LF-BERGS TAK CONNECTOR ROHS COMPLIANT: YES

61083-062402LF-BERGSTAK CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions - 69AH5047 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions
69AH5047
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant Amphenol Communications Solutions 69AH5047
CONNECTOR, STACKING, PLUG, 60POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, PLUG, 60POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-062402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-062402LF
CONN PLUG 60POS SMD GOLD

CONN PLUG 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-062402LF 2027-61083-062402LF 609-1677-6-ND 764415-61083-062402LF 01M3579 80AH0462 61083-062402LF
Product Name Bergstak ® SMD 100V Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61083-062402LF Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 61083-062402Lf-Bergstak Connector Rohs Compliant Amphenol Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps 0.5 amps
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data